Voltage Rating VAC:25Vrms; Voltage Rating VDC:31V; Product Range:ZNR V Series; Clamping Voltage Vc Max:86V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:250A; Operating Temperature Min:-40°C; Peak Energy (10/1000uS):1.2JRoHS
| Newark, An Avnet Company | |
|---|---|
| Product Category | Diodes |
| Product Number | 14AC9115 |
| Product Name | Voltage Rating Vac Panasonic |
| Tj | -40 C (-40 F) |