The ERZ-E14A331 is a varistor in the E series, Type D, designed for transient overvoltage protection in consumer, communication, and appliance electronics. It has a nominal varistor voltage of 330 V at 1 mA, a maximum AC RMS voltage of 210 V, and a maximum DC voltage of 270 V. It withstands a peak surge current of 10,000 A and absorbs 228 J of energy. Its clamping voltage is 545 V at 100 A, and it has a capacitance of 900 pF at 1 kHz. It operates from -40 °C to 85 °C, with a disk shape measuring 16.5 mm in diameter and 5.9 mm in height, and 20.0 mm lead length. It is RoHS compliant and meets UL1449, VDE IEC61051-1/-2/-2-2, and CQC (GB/T10193, GB/T10194, GB4943.1) standards.
VARISTOR 330V 10KA DISC 16.5MM Product overview: ERZ-E14A331 from Panasonic is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 330V, Circuit Protection Fuse, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-ERZ-E14A331 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 48-ERZ-E14A331 |
| Product Name | 330V Circuit Protection Fuse |
| Mounting | Through Hole |