Panasonic Varistor, Znr, 360V, Disc 13Mm; Voltage Rating Vac Panasonic ERZ-E11A221S1

Description
VARISTOR, ZNR, 360V, DISC 13MM; Voltage Rating VAC:140V; Voltage Rating VDC:180V; Product Range:E11-S1 Series; Clamping Voltage Vc Max:360V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA; Peak Energy (10/1000uS):78J RoHS Compliant: Yes
Datasheet
Description
VARISTOR, ZNR, 360V, DISC 13MM; Voltage Rating VAC:140V; Voltage Rating VDC:180V; Product Range:E11-S1 Series; Clamping Voltage Vc Max:360V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA; Peak Energy (10/1000uS):78J RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Znr, 360V, Disc 13Mm; Voltage Rating Vac Panasonic - 38AJ1115 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Znr, 360V, Disc 13Mm; Voltage Rating Vac Panasonic
38AJ1115
Varistor, Znr, 360V, Disc 13Mm; Voltage Rating Vac Panasonic 38AJ1115
VARISTOR, ZNR, 360V, DISC 13MM; Voltage Rating VAC:140V; Voltage Rating VDC:180V; Product Range:E11-S1 Series; Clamping Voltage Vc Max:360V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA; Peak Energy (10/1000uS):78J RoHS Compliant: Yes

VARISTOR, ZNR, 360V, DISC 13MM; Voltage Rating VAC:140V; Voltage Rating VDC:180V; Product Range:E11-S1 Series; Clamping Voltage Vc Max:360V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA; Peak Energy (10/1000uS):78J RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 38AJ1115
Product Name Varistor, Znr, 360V, Disc 13Mm; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - HR1N4460US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 230 mA
IR 10 mA
View Details
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details
Rectifier Diodes, Type SBD - Model: YG861S12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details