Infineon Technologies AG High Reliability - Space - Power - Schottkys and rectifiers - High reliability Schottky diodes - 16SCYQ045C 16SCYQ045C

Description
16A 45V Hi-Rel Schottky Common Cathode Diode in a TO-257AA package - Ceramic Eyelets Similar Parts 16SCYQ045C Ceramic Eyelets 16SCYQ045CSCV Ceramic Eyelets and JANTXV Screening 16SCYQ045CSCS Ceramic Eyelets with JANS Screening 16SCYQ045CSCSA Screening Level S Lead Form Down
Request a Quote
Description
16A 45V Hi-Rel Schottky Common Cathode Diode in a TO-257AA package - Ceramic Eyelets Similar Parts 16SCYQ045C Ceramic Eyelets 16SCYQ045CSCV Ceramic Eyelets and JANTXV Screening 16SCYQ045CSCS Ceramic Eyelets with JANS Screening 16SCYQ045CSCSA Screening Level S Lead Form Down
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 16SCYQ045C is a 16 A, 45 V center-tap Schottky rectifier designed for high-reliability applications, packaged in a hermetic TO-257AA case with ceramic eyelets. It features a maximum forward voltage drop of 0.62 V at 16 A and 125 °C, a reverse leakage current of up to 190 mA at 125 °C and rated voltage, and a junction capacitance of 1400 pF at 5 V DC. The device operates with a junction and storage temperature range of -55 °C to 150 °C, has a thermal resistance of 1.6 °C/W junction-to-case per leg, and weighs 4.3 g. It meets MIL-PRF-19500 quality conformance requirements for TX, TXV, and S quality levels.

Datasheet Summary
Powered by GS/AI

The 16SCYQ045C is a 16 A, 45 V center-tap Schottky rectifier designed for high-reliability applications, packaged in a hermetic TO-257AA case with ceramic eyelets. It features a maximum forward voltage drop of 0.62 V at 16 A and 125 °C, a reverse leakage current of up to 190 mA at 125 °C and rated voltage, and a junction capacitance of 1400 pF at 5 V DC. The device operates with a junction and storage temperature range of -55 °C to 150 °C, has a thermal resistance of 1.6 °C/W junction-to-case per leg, and weighs 4.3 g. It meets MIL-PRF-19500 quality conformance requirements for TX, TXV, and S quality levels.

Suppliers

Company
Product
Description
Supplier Links
High Reliability - Space - Power - Schottkys and rectifiers - High reliability Schottky diodes - 16SCYQ045C - 16SCYQ045C - Infineon Technologies AG
Neubiberg, Germany
High Reliability - Space - Power - Schottkys and rectifiers - High reliability Schottky diodes - 16SCYQ045C
16SCYQ045C
High Reliability - Space - Power - Schottkys and rectifiers - High reliability Schottky diodes - 16SCYQ045C 16SCYQ045C
16A 45V Hi-Rel Schottky Common Cathode Diode in a TO-257AA package - Ceramic Eyelets Similar Parts 16SCYQ045C Ceramic Eyelets 16SCYQ045CSCV Ceramic Eyelets and JANTXV Screening 16SCYQ045CSCS Ceramic Eyelets with JANS Screening 16SCYQ045CSCSA Screening Level S Lead Form Down

16A 45V Hi-Rel Schottky Common Cathode Diode in a TO-257AA package - Ceramic Eyelets


Similar Parts

16SCYQ045C

Ceramic Eyelets

16SCYQ045CSCV

Ceramic Eyelets and JANTXV Screening

16SCYQ045CSCS

Ceramic Eyelets with JANS Screening

16SCYQ045CSCSA

Screening Level S Lead Form Down

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Rectifiers
Product Number 16SCYQ045C
Product Name High Reliability - Space - Power - Schottkys and rectifiers - High reliability Schottky diodes - 16SCYQ045C
Package M-TO257-3
Unlock Full Specs
to access all available technical data