Panasonic Varistor, Znr, 340V, Disc 13Mm; Voltage Rating Vac Panasonic ERZ-E11A201SC

Description
VARISTOR, ZNR, 340V, DISC 13MM; Voltage Rating VAC:130V; Voltage Rating VDC:170V; Product Range:E11-S1 Series; Clamping Voltage Vc Max:340V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA; Peak Energy (10/1000uS):70J RoHS Compliant: Yes
Datasheet
Description
VARISTOR, ZNR, 340V, DISC 13MM; Voltage Rating VAC:130V; Voltage Rating VDC:170V; Product Range:E11-S1 Series; Clamping Voltage Vc Max:340V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA; Peak Energy (10/1000uS):70J RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Znr, 340V, Disc 13Mm; Voltage Rating Vac Panasonic - 38AJ1112 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Znr, 340V, Disc 13Mm; Voltage Rating Vac Panasonic
38AJ1112
Varistor, Znr, 340V, Disc 13Mm; Voltage Rating Vac Panasonic 38AJ1112
VARISTOR, ZNR, 340V, DISC 13MM; Voltage Rating VAC:130V; Voltage Rating VDC:170V; Product Range:E11-S1 Series; Clamping Voltage Vc Max:340V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA; Peak Energy (10/1000uS):70J RoHS Compliant: Yes

VARISTOR, ZNR, 340V, DISC 13MM; Voltage Rating VAC:130V; Voltage Rating VDC:170V; Product Range:E11-S1 Series; Clamping Voltage Vc Max:340V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA; Peak Energy (10/1000uS):70J RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 38AJ1112
Product Name Varistor, Znr, 340V, Disc 13Mm; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4968US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 176 mA
IR 2 mA
View Details
Silicon PIN Diodes, Packaged and Bondable Chips - APD0810-000 - Skyworks Solutions, Inc.
Specs
Diode Type PIN
View Details
3 suppliers
Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details