The NC503 noise module is a white Gaussian noise source designed for built-in test applications, operating from 200 kHz to 2 GHz with a minimum ENR of 31 dB and output flatness of ±1.5 dB. It is available in a TO-8 through-hole package and requires a supply current of up to 10 mA at +12 V, +15 V, or +28 V. The operating temperature range is -55°C to +85°C, with a temperature coefficient of 0.01 dB/°C. Surface mount version NC503SM has a flatness of ±4.0 dB. The module includes internal bias circuitry and requires no external components.
The NC500 (through-hole) and NC500SM (surface mount) Series noise modules are an economical solution for built-in test requirements. They contain complete bias circuits and require no external components. Some models contain additional gain stages for high power ENR output (51 dB). The surface mount package is suitable for mounting on micro strip. The modules have extremely flat output power versus frequency characteristics that are insensitive to temperature and voltage variations.
| Maury Microwave | |
|---|---|
| Product Category | Diodes |
| Product Number | NC503 |
| Product Name | Diodes |