The ERZ-E11A112 is a varistor in the E series, Type D, designed for surge protection in electronic equipment. It has a varistor voltage of 1100 V at 1 mA, a maximum allowable AC voltage of 680 V, and a maximum DC voltage of 895 V. It can handle a peak current of 5000 A for two impulses and 5000 A for a single impulse, with an energy rating of 310 J for a 10/1000 μs waveform. The part is packed in tape and features crimped leads. Its dimensions are 14.0 mm in diameter, 10.1 mm in height, 7.5 mm lead spacing, and 6.8 mm lead length. It operates from -40 °C to 85 °C and meets UL1449, VDE IEC61051-1, -2, -2-2, IEC60950-1 Annex.Q, IEC62368-1 G8.1, and CQC (GB/T10193, GB/T10194, GB4943.1) standards. Capacitance is 200 pF at 1 kHz.
VARISTOR 1.1KV 5KA DISC 13MM Product overview: ERZ-E11A112 from Panasonic is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1KV. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.1KV, Circuit Protection Fuse, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-ERZ-E11A112 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 48-ERZ-E11A112 |
| Product Name | 1.1KV Circuit Protection Fuse |
| Mounting | Through Hole |