VARISTOR, 175VAC, 225VDC, 455V, DISC; Voltage Rating VAC:175V; Voltage Rating VDC:225V; Product Range:E7 Series; Clamping Voltage Vc Max:455V; Varistor Case Style:Disc 9mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Diodes |
| Product Number | 04X4319 |
| Product Name | Varistor, 175Vac, 225Vdc, 455V, Disc; Voltage Rating Vac Panasonic |
| RoHS Compliant | RoHS |