Epitaxial medium-speed switching diode with a low leakage current in a small SOT23 plastic SMD package measuring 2.9 mm × 1.3 mm × 1 mm. Continuous reverse voltage is rated up to 75 V, with a repetitive peak reverse voltage of 85 V and a repetitive peak forward current of 500 mA. Reverse leakage current is typ. 3 nA at 75 V and 25 °C, increasing to typ. 80 nA at 150 °C. Reverse recovery time is typ. 0.8 µs. The device is AEC-Q101 qualified and dissipated power is limited to 250 mW. Junction temperature ranges from -65 °C to 150 °C.
Epitaxial medium-speed switching diode with a low leakage current in a small SOT23 plastic SMD package.
Features and benefits
Applications
Diode Standard 75V 215mA (DC) Surface Mount TO-236AB
Diode Standard 75V 215mA (DC) Surface Mount TO-236AB
Diode Standard 75V 215mA (DC) Surface Mount TO-236AB
Win Source Part Number: 1367331-BAS116,235
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: TO-236AB
Base Product Number: BAS116
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0070
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 75 V
Current - Average Rectified (Io): 215mA
Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 150 mA
Speed: Standard Recovery >500ns, > 200mA (Io)
Reverse Recovery Time (trr): 3 µs
Current - Reverse Leakage @ Vr: 5 nA @ 75 V
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Operating Temperature - Junction: 150°C (Max)
BAS116 - Low-leakage diode TO-236 3-Pin Product overview: BAS116,235 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS116,235 can be used for catalog matching and distributor lookup.
DIODE GEN PURP 75V 215MA TO236AB
DIODE GEN PURP 75V 215MA TO236AB
| Nexperia B.V. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Diodes | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | BAS116,235 | 1727-6374-6-ND | 1367331-BAS116,235 | 280-BAS116,235 | BAS116,235 | BAS116,235 |
| Product Name | Low-leakage diode | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Diode Applications | Low Leakage | |||||
| RoHS Compliant | RoHS | |||||
| VF | 0.9000 to 9.00E-4 volts | 1.25 volts | 1.25 volts | 1.25 volts | ||
| IF | 215 mA | |||||
| VR | 75 volts | 75 volts | 75 volts |