ERZE05A391 is a varistor in the E series, designed for surge absorption in compact sizes with a nominal varistor voltage of 390 V at 1 mA and a maximum AC rms voltage of 250 V. It has a clamping voltage of 650 V at 8/20 μs, a maximum peak current of 1200 A for a single surge, and 600 A for two surges. The device supports an operating temperature range of -40 to 85 °C and a storage temperature range of -40 to 125 °C. Its physical dimensions are 7.0 mm in diameter, 5.9 mm in height, with a lead spacing of 5.0 mm and lead length of 3.2 mm. It is RoHS compliant and meets UL1449, VDE IEC61051-1,-2,-2-2, IEC60950-1 Annex.Q, IEC62368-1 G8.1, and CQC GB/T10193, GB/T10194, GB4943.1 standards. The capacitance at 1 kHz is 130 pF.
VARISTOR 390V 1.2KA DISC 7MM Product overview: ERZ-E05A391 from Panasonic is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 390V, Circuit Protection Fuse, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-ERZ-E05A391 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 48-ERZ-E05A391 |
| Product Name | 390V Circuit Protection Fuse |
| Mounting | Through Hole |