Manufacturer: Panasonic
Win Source Part Number: 871090-ERT-J0EV154J
Series: ERT-J
Operating Temperature Range: -40°C ~ 125°C
Features: NTC Thermistor 150k 0402 (1005 Metric)
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8533.40.8070
Other Part Number: P11443TR, P11443CT, P11443DKR, P11443CT-NDR, ERTJ0EV154J, P11443TR-NDR
| Win Source Electronics | |
|---|---|
| Product Category | Sensor Chips |
| Product Number | 871090-ERT-J0EV154J |
| Product Name | Temperature Sensors - Temperature Sensors - NTC Thermistors - ERT-J0EV154J |
| Sensor Type | Temperature |