Panasonic Temperature Sensors - Temperature Sensors - NTC Thermistors - ERT-J0EV104FM ERT-J0EV104FM

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 099827-ERT-J0EV104FM Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 100k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/50: 4700K B25/85: 4750K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 150°C Dimension: 0402 (1005 Metric) Maximum Power Dissipation: 66mW Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 099827-ERT-J0EV104FM Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 100k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/50: 4700K B25/85: 4750K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 150°C Dimension: 0402 (1005 Metric) Maximum Power Dissipation: 66mW Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - ERT-J0EV104FM - 099827-ERT-J0EV104FM - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - ERT-J0EV104FM
099827-ERT-J0EV104FM
Temperature Sensors - Temperature Sensors - NTC Thermistors - ERT-J0EV104FM 099827-ERT-J0EV104FM
Manufacturer: Panasonic Electronic Components Win Source Part Number: 099827-ERT-J0EV104FM Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 100k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/50: 4700K B25/85: 4750K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 150°C Dimension: 0402 (1005 Metric) Maximum Power Dissipation: 66mW Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 099827-ERT-J0EV104FM
Packaging: Reel - TR
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 100k
Resistance Tolerance: ±1%
B Value Tolerance: ±1%
B25/50: 4700K
B25/85: 4750K
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 150°C
Dimension: 0402 (1005 Metric)
Maximum Power Dissipation: 66mW
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 099827-ERT-J0EV104FM
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - ERT-J0EV104FM
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Linear Hall-Effect Sensor IC With Analog Output - A1308KUA-5-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
View Details
3 suppliers
 - KTY11-5 - Rochester Electronics
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
2 suppliers
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Photo IC for optical switch - S8119 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
Package / Mounting Surface Mount (SMD); Surface mount type
Input Voltage 4.5 to 5.5 volts
View Details