Panasonic Temperature Sensors - Temperature Sensors - NTC Thermistors - ERT-J0ER103J ERT-J0ER103J

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 097206-ERT-J0ER103J Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±5% B Value Tolerance: ±2% B25/50: 4250K B25/85: 4300K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0402 (1005 Metric) Maximum Power Dissipation: 66mW Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 097206-ERT-J0ER103J Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±5% B Value Tolerance: ±2% B25/50: 4250K B25/85: 4300K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0402 (1005 Metric) Maximum Power Dissipation: 66mW Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - ERT-J0ER103J - 097206-ERT-J0ER103J - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - ERT-J0ER103J
097206-ERT-J0ER103J
Temperature Sensors - Temperature Sensors - NTC Thermistors - ERT-J0ER103J 097206-ERT-J0ER103J
Manufacturer: Panasonic Electronic Components Win Source Part Number: 097206-ERT-J0ER103J Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±5% B Value Tolerance: ±2% B25/50: 4250K B25/85: 4300K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0402 (1005 Metric) Maximum Power Dissipation: 66mW Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 097206-ERT-J0ER103J
Packaging: Reel - TR
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 10k
Resistance Tolerance: ±5%
B Value Tolerance: ±2%
B25/50: 4250K
B25/85: 4300K
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: 0402 (1005 Metric)
Maximum Power Dissipation: 66mW
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 097206-ERT-J0ER103J
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - ERT-J0ER103J
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Analog and Digital Output - 2195-TS-3032-C7-TA-QCTR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - 1377683-A1321LUA - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 3-SSIP
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
Accelerometer 3038 / Bag Rohs Compliant Te Connectivity Sensors - 99W2109 - Newark, An Avnet Company
Specs
Sensor Type Acceleration Sensors
Standards and Certifications RoHS
View Details