Allegro MicroSystems Inc. Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) A1321LUA

Description
Win Source Part Number: 1377683-A1321LUA Category: Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) Temperature Range - Operating: -40°C ~ 150°C (TA) Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: Allegro MicroSystems Package: Bulk Product Status: Obsolete Features: Temperature Compensated Package / Case: 3-SSIP Supplier Device Package: 3-SIP Technology: Hall Effect Mounting Type: Through Hole HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 4.5V ~ 5.5V Current - Supply (Max): 8mA Current - Output (Max): 10mA Output Type: Analog Voltage Axis: Single Bandwidth: 30kHz
Request a Quote Datasheet
Description
Win Source Part Number: 1377683-A1321LUA Category: Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) Temperature Range - Operating: -40°C ~ 150°C (TA) Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: Allegro MicroSystems Package: Bulk Product Status: Obsolete Features: Temperature Compensated Package / Case: 3-SSIP Supplier Device Package: 3-SIP Technology: Hall Effect Mounting Type: Through Hole HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 4.5V ~ 5.5V Current - Supply (Max): 8mA Current - Output (Max): 10mA Output Type: Analog Voltage Axis: Single Bandwidth: 30kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - 1377683-A1321LUA - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
1377683-A1321LUA
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) 1377683-A1321LUA
Win Source Part Number: 1377683-A1321LUA Category: Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) Temperature Range - Operating: -40°C ~ 150°C (TA) Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: Allegro MicroSystems Package: Bulk Product Status: Obsolete Features: Temperature Compensated Package / Case: 3-SSIP Supplier Device Package: 3-SIP Technology: Hall Effect Mounting Type: Through Hole HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 4.5V ~ 5.5V Current - Supply (Max): 8mA Current - Output (Max): 10mA Output Type: Analog Voltage Axis: Single Bandwidth: 30kHz

Win Source Part Number: 1377683-A1321LUA
Category: Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
Temperature Range - Operating: -40°C ~ 150°C (TA)
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: Allegro MicroSystems
Package: Bulk
Product Status: Obsolete
Features: Temperature Compensated
Package / Case: 3-SSIP
Supplier Device Package: 3-SIP
Technology: Hall Effect
Mounting Type: Through Hole
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 4.5V ~ 5.5V
Current - Supply (Max): 8mA
Current - Output (Max): 10mA
Output Type: Analog Voltage
Axis: Single
Bandwidth: 30kHz

Buy Now Datasheet
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - A1321LUA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
A1321LUA
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) A1321LUA
SENSOR HALL EFFECT ANALOG 3SIP

SENSOR HALL EFFECT ANALOG 3SIP

Supplier's Site
Linear, Compass (ICs) - A1321LUA - ODG (Origin Data Global)
Shenzhen, China
Linear, Compass (ICs)
A1321LUA
Linear, Compass (ICs) A1321LUA
SENSOR HALL EFFECT ANALOG 3SIP

SENSOR HALL EFFECT ANALOG 3SIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Magnetic Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 1377683-A1321LUA A1321LUA A1321LUA
Product Name Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) Linear, Compass (ICs)
Sensor Type Magnetic Magnetic Magnetic
Compensated Compensated
Package / Mounting 3-SSIP Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Dual Die Angle Sensor IC W/Integrated Diagnostics - A1335LLETR-DD-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
Standards and Certifications RoHS
View Details
Specs
Sensor Type Magnetic
Packing Method Tape Reel; Cut Tape (CT),Tape & Box (TB)
View Details
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8105N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 5 volts
View Details
Specs
Sensor Type Force; Magnetic
Applications Consumer; Industrial
Package / Mounting Bare Die; 80-Pin LGA (MLP)
View Details