Panasonic Current Sense Res, 0R24, 1%, 250 Mw; Resistance Panasonic ERJS6QFR24V

Description
CURRENT SENSE RES, 0R24, 1%, 250 MW; Resistance:0.24ohm; Product Range:ERJS6Q Series; Resistor Case Style:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R24, 1%, 250 MW; Resistance:0.24ohm; Product Range:ERJS6Q Series; Resistor Case Style:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R24, 1%, 250 Mw; Resistance Panasonic - 85Y7309 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R24, 1%, 250 Mw; Resistance Panasonic
85Y7309
Current Sense Res, 0R24, 1%, 250 Mw; Resistance Panasonic 85Y7309
CURRENT SENSE RES, 0R24, 1%, 250 MW; Resistance:0.24ohm; Product Range:ERJS6Q Series; Resistor Case Style:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R24, 1%, 250 MW; Resistance:0.24ohm; Product Range:ERJS6Q Series; Resistor Case Style:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y7309
Product Name Current Sense Res, 0R24, 1%, 250 Mw; Resistance Panasonic
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1617577 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Screw Terminals; Screw
Standards and Certifications RoHS; No
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers