TE Connectivity Chip Resistor - Surface Mount RL73H3AR13FTE

Description
130 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
130 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A138611CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138611CT-ND
Chip Resistor - Surface Mount A138611CT-ND
130 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

130 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A138611DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138611DKR-ND
Chip Resistor - Surface Mount A138611DKR-ND
130 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

130 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A138611TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138611TR-ND
Chip Resistor - Surface Mount A138611TR-ND
130 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

130 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number A138611CT-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512
Resistance Range 0.1300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Through-Hole Resistors - 1-1623714-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers