Panasonic Res, 44R2, 1%, Thick Film; Resistor Case Style Panasonic ERJPA3F44R2V

Description
RES, 44R2, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:44.2ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes
Description
RES, 44R2, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:44.2ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 44R2, 1%, Thick Film; Resistor Case Style Panasonic - 85Y6479 - Newark, An Avnet Company
Chicago, IL, United States
Res, 44R2, 1%, Thick Film; Resistor Case Style Panasonic
85Y6479
Res, 44R2, 1%, Thick Film; Resistor Case Style Panasonic 85Y6479
RES, 44R2, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:44.2ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

RES, 44R2, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:44.2ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y6479
Product Name Res, 44R2, 1%, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603
Resistance Range 44.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1249282 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C102J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers