Panasonic Current Sense Res, 0R002, 1%, 3 W, 2512; Resistance Panasonic ERJMS4SF2M0U

Description
CURRENT SENSE RES, 0R002, 1%, 3 W, 2512; Resistance:0.002ohm; Product Range:ERJMS4S Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R002, 1%, 3 W, 2512; Resistance:0.002ohm; Product Range:ERJMS4S Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R002, 1%, 3 W, 2512; Resistance Panasonic - 85Y6087 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R002, 1%, 3 W, 2512; Resistance Panasonic
85Y6087
Current Sense Res, 0R002, 1%, 3 W, 2512; Resistance Panasonic 85Y6087
CURRENT SENSE RES, 0R002, 1%, 3 W, 2512; Resistance:0.002ohm; Product Range:ERJMS4S Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R002, 1%, 3 W, 2512; Resistance:0.002ohm; Product Range:ERJMS4S Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y6087
Product Name Current Sense Res, 0R002, 1%, 3 W, 2512; Resistance Panasonic
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction MetalFilm
Mounting / Packaging 2512
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2105123 - RS Components, Ltd.
Specs
Category / Application Current Sensing
Technology / Construction Current Sensing
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 4026
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details