Panasonic Surface Mount Resistors ERJ8ENF1583V

Description
Panasonic ERJ8ENF1583V
Request a Quote Datasheet
Description
Panasonic ERJ8ENF1583V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 287780 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
287780
Surface Mount Resistors 287780
Panasonic ERJ8ENF1583V

Panasonic ERJ8ENF1583V

Supplier's Site
Res, 158K, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic - 85Y9674 - Newark, An Avnet Company
Chicago, IL, United States
Res, 158K, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic
85Y9674
Res, 158K, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic 85Y9674
RES, 158K, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:158kohm; Product Range:ERJ8EN Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 158K, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:158kohm; Product Range:ERJ8EN Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 287780 85Y9674
Product Name Surface Mount Resistors Res, 158K, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 1206
Resistance Range 158000 ohms 158000 ohms
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R273JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers