RES, 820R, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:820ohm; Product Range:ERJ6EN Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes
RES, 820R, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:820ohm; Product Range:ERJ6E Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes
Fixed Resistor, Metal Glaze/thic
| RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1763625 | 1755800 | 85Y9402 | 29AH5390 | ERJ6ENF8200V |
| Product Name | Surface Mount Resistors | Surface Mount Resistors | Res, 820R, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic | Res, 820R, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Panasonic | Resistors - Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip); Thick Film | Thick film | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0805; 0805 | Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) | 0805 | 0805 | |
| Resistance Range | 820 ohms | 820 ohms | 820 ohms | ||
| Power Rating | 0.1200 watts | 0.1250 watts | 0.1250 watts | ||
| Standards and Certifications | RoHS | RoHS; Aec-q200 | RoHS | RoHS |