Panasonic Surface Mount Resistors ERJ6ENF2491V

Description
Panasonic ERJ6ENF2491V
Request a Quote Datasheet
Description
Panasonic ERJ6ENF2491V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 282404 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
282404
Surface Mount Resistors 282404
Panasonic ERJ6ENF2491V

Panasonic ERJ6ENF2491V

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2.49 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic - 63W1215 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2.49 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic
63W1215
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2.49 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic 63W1215
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 2.49 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 2.49 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K49, 1%, 0.125W, 0805; Resistor Case Style Panasonic - 12AC1163 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K49, 1%, 0.125W, 0805; Resistor Case Style Panasonic
12AC1163
Res, 2K49, 1%, 0.125W, 0805; Resistor Case Style Panasonic 12AC1163
RES, 2K49, 1%, 0.125W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:2.49kohm; Product Range:ERJ6EN Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 2K49, 1%, 0.125W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:2.49kohm; Product Range:ERJ6EN Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 282404 63W1215 12AC1163
Product Name Surface Mount Resistors Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2.49 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic Res, 2K49, 1%, 0.125W, 0805; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD) 0805
Resistance Range 2490 ohms 2490 ohms
Power Rating 0.1250 watts 0.1250 watts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311298 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details