Panasonic Surface Mount Resistors ERJ3EKF1303V

Description
Panasonic ERJ3EKF1303V
Request a Quote Datasheet
Description
Panasonic ERJ3EKF1303V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1763484 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1763484
Surface Mount Resistors 1763484
Panasonic ERJ3EKF1303V

Panasonic ERJ3EKF1303V

Supplier's Site
Surface Mount Resistors - 1755743 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1755743
Surface Mount Resistors 1755743
Panasonic ERJ3EKF1303V

Panasonic ERJ3EKF1303V

Supplier's Site
Chip Resistor - Surface Mount - ERJ3EKF1303V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ3EKF1303V
Chip Resistor - Surface Mount ERJ3EKF1303V
Fixed Resistor, Metal Glaze/thic

Fixed Resistor, Metal Glaze/thic

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 130 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic - 63W0753 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 130 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic
63W0753
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 130 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic 63W0753
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 130 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 130 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 130K, 1%, 0.1W, 0603; Resistor Case Style Panasonic - 12AC1014 - Newark, An Avnet Company
Chicago, IL, United States
Res, 130K, 1%, 0.1W, 0603; Resistor Case Style Panasonic
12AC1014
Res, 130K, 1%, 0.1W, 0603; Resistor Case Style Panasonic 12AC1014
RES, 130K, 1%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:130kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 130K, 1%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:130kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors Resistors
Product Number 1763484 ERJ3EKF1303V 63W0753 12AC1014
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 130 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic Res, 130K, 1%, 0.1W, 0603; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD) 0603
Standards and Certifications RoHS; Aec-q200 RoHS RoHS
Configuration Single Resistor Single Resistor
Resistance Range 130000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R754JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details