Panasonic Smd Current Sense Resistors, Aec-Q200 Erj Series, 0.36 Ohm, 200 Mw, 1% Rohs Compliant Panasonic ERJ3BQFR36V

Description
SMD Current Sense Resistors, AEC-Q200 ERJ Series, 0.36 ohm, 200 mW, - 1% RoHS Compliant: Yes
Description
SMD Current Sense Resistors, AEC-Q200 ERJ Series, 0.36 ohm, 200 mW, - 1% RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Smd Current Sense Resistors, Aec-Q200 Erj Series, 0.36 Ohm, 200 Mw, 1% Rohs Compliant Panasonic - 63W0676 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Erj Series, 0.36 Ohm, 200 Mw, 1% Rohs Compliant Panasonic
63W0676
Smd Current Sense Resistors, Aec-Q200 Erj Series, 0.36 Ohm, 200 Mw, 1% Rohs Compliant Panasonic 63W0676
SMD Current Sense Resistors, AEC-Q200 ERJ Series, 0.36 ohm, 200 mW, - 1% RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 ERJ Series, 0.36 ohm, 200 mW, - 1% RoHS Compliant: Yes

Supplier's Site
Current Sense Res, 0R36, 1%, 250 Mw; Resistance Panasonic - 12AC1003 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R36, 1%, 250 Mw; Resistance Panasonic
12AC1003
Current Sense Res, 0R36, 1%, 250 Mw; Resistance Panasonic 12AC1003
CURRENT SENSE RES, 0R36, 1%, 250 MW; Resistance:0.36ohm; Product Range:ERJ3BQ Series; Resistor Case Style:0603 [1608 Metric]; Power Rating:330mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R36, 1%, 250 MW; Resistance:0.36ohm; Product Range:ERJ3BQ Series; Resistor Case Style:0603 [1608 Metric]; Power Rating:330mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 63W0676 12AC1003
Product Name Smd Current Sense Resistors, Aec-Q200 Erj Series, 0.36 Ohm, 200 Mw, 1% Rohs Compliant Panasonic Current Sense Res, 0R36, 1%, 250 Mw; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Current Sensing Current Sensing
Standards and Certifications RoHS RoHS
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R754JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details