RES, AEC-Q200, THICK FILM, 24R, 1206; Resistance:24ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500V RoHS Compliant: Yes
RES, AEC-Q200, THICK FILM, 24R, 1206; Resistance:24ohm; Resistance Tolerance:± 0.5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:500V RoHS Compliant: Yes
1206 ANTI-SULFUR 0.66W, 0.5%, 24
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | 62AC9876 | ERJ-UP8D24R0V |
| Product Name | Res, Aec-Q200, Thick Film, 24R, 1206; Resistance Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 [3216 Metric] | |
| Resistance Range | 24 ohms | 24 ohms |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % |