Panasonic Res, 237R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic ERJ-U6RD2370V

Description
RES, 237R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:237ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 237R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:237ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 237R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH3945 - Newark, An Avnet Company
Chicago, IL, United States
Res, 237R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH3945
Res, 237R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH3945
RES, 237R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:237ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 237R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:237ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 237R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH3944 - Newark, An Avnet Company
Chicago, IL, United States
Res, 237R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH3944
Res, 237R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH3944
RES, 237R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:237ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 237R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:237ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3945
Product Name Res, 237R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 237 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1364746 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C242J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details