RES 7.5M OHM 5% 1W 2512 Product overview: ERJ-U1TJ755U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-U1TJ755U can be used for catalog matching and distributor lookup.
Win Source Part Number: 1029127-ERJ-U1TJ755U
Category: Resistors>Chip Resistor - Surface Mount
Series: ERJ-U1T
Features: Anti-Sulfur, Automotive AEC-Q200
Package: Tape & Reel (TR)
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 4,000
Tolerance: ±5%
Temperature Coefficient: -400/ +150ppm/°C
Ratings: AEC-Q200
Power (Watts): 1W
Composition: Thick Film
Number of Terminations: 2
Resistance: 7.5 mOhms
Package / Case: 2512 (6432 Metric)
Supplier Device Package: 2512
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.252" L x 0.126" W (6.40mm x 3.20mm)
Alternative Parts (Cross-Reference): 35228M2JT; RC2512JK-077M5L; CRCW25127M50FKEG; RC2512JK-078M2L; RC2512JK-076M8L; 35226M8JTERJU1TJ755U
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: ERJU1TJ755U,10-ERJ-U
Base Product Number: ERJ-U1
RES 7.5 M OHM 5% 1W 2512 SMD
2512 anti-sulfurated resistor RoHS Compliant: Yes
2512 anti-sulfurated resistor RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 52-ERJ-U1TJ755U | 1029127-ERJ-U1TJ755U | ERJ-U1TJ755U | 45X2279 |
| Product Name | 1W Resistor | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | 2512 Anti-Sulfurated Resistor Rohs Compliant Panasonic |
| Technology / Construction | Thick Film | MetalFilm; Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 2512 (6432 Metric) | Surface Mount Technology (SMT / SMD) | 2512 | |
| Resistance Range | 7.50E6 ohms | 0.0075 ohms | ||
| Temperature Coefficient | -2.67 ±ppm/°C | -400 to 150 ±ppm/°C | ||
| Operating DC Voltage | 200 volts |