RESISTOR, THICK FILM, 1.2KOHM, 5%, 2512; Resistance:1.2kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
RES, THICK FILM, 1K2, 5%, 1W, 2512; Resistance:1.2kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJU SeriesRoHS Compliant: Yes
RES 1.2K OHM 5% 1W 2512 SMD
| Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 05X5700 | 44X3568 | ERJ-U1TJ122U |
| Product Name | Resistor, Thick Film, 1.2Kohm, 5%, 2512; Resistance Panasonic | Res, Thick Film, 1K2, 5%, 1W, 2512; Resistance Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 2512; 2512 [6432 Metric] | 2512; 2512 [6432 Metric] | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 1200 ohms | 1200 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |