Panasonic Chip Resistor - Surface Mount ERJ-U1DF1603U

Description
RES 160K OHM 1% 3/4W 2010 SMD
Description
RES 160K OHM 1% 3/4W 2010 SMD
Datasheet
Datasheet Summary
Powered by GS/AI

The ERJ-U1DF1603U is a surface mount chip resistor from Lingto Electronic Limited, designed for high reliability and performance in electronic applications. It features an Ag-Pd-based inner electrode, which enhances its resistance to sulfurization, making it suitable for environments where sulfur exposure is a concern. This resistor is compliant with AEC-Q200 standards, ensuring its reliability in automotive applications, and is RoHS compliant. The resistor has a power rating of 0.1 W and a resistance value of 160 kΩ with a tolerance of ±1%. It is suitable for both reflow and flow soldering processes, which provides flexibility in manufacturing. The device operates effectively within a temperature range of -55°C to +155°C, making it versatile for various applications. Engineers considering this component should note its packaging options, which include punched and embossed carrier taping, facilitating easy integration into automated assembly processes. Overall, the ERJ-U1DF1603U is a robust choice for applications requiring precise resistance values and high reliability.

Datasheet Summary
Powered by GS/AI

The ERJ-U1DF1603U is a surface mount chip resistor from Lingto Electronic Limited, designed for high reliability and performance in electronic applications. It features an Ag-Pd-based inner electrode, which enhances its resistance to sulfurization, making it suitable for environments where sulfur exposure is a concern. This resistor is compliant with AEC-Q200 standards, ensuring its reliability in automotive applications, and is RoHS compliant. The resistor has a power rating of 0.1 W and a resistance value of 160 kΩ with a tolerance of ±1%. It is suitable for both reflow and flow soldering processes, which provides flexibility in manufacturing. The device operates effectively within a temperature range of -55°C to +155°C, making it versatile for various applications. Engineers considering this component should note its packaging options, which include punched and embossed carrier taping, facilitating easy integration into automated assembly processes. Overall, the ERJ-U1DF1603U is a robust choice for applications requiring precise resistance values and high reliability.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U1DF1603U - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U1DF1603U
Chip Resistor - Surface Mount ERJ-U1DF1603U
RES 160K OHM 1% 3/4W 2010 SMD

RES 160K OHM 1% 3/4W 2010 SMD

Supplier's Site Datasheet
2010 Anti-Sulfurated Resistor Rohs Compliant Panasonic - 05X4479 - Newark, An Avnet Company
Chicago, IL, United States
2010 Anti-Sulfurated Resistor Rohs Compliant Panasonic
05X4479
2010 Anti-Sulfurated Resistor Rohs Compliant Panasonic 05X4479
2010 anti-sulfurated resistor RoHS Compliant: Yes

2010 anti-sulfurated resistor RoHS Compliant: Yes

Supplier's Site
2010 Anti-Sulfurated Resistor Rohs Compliant Panasonic - 45X1060 - Newark, An Avnet Company
Chicago, IL, United States
2010 Anti-Sulfurated Resistor Rohs Compliant Panasonic
45X1060
2010 Anti-Sulfurated Resistor Rohs Compliant Panasonic 45X1060
2010 anti-sulfurated resistor RoHS Compliant: Yes

2010 anti-sulfurated resistor RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-U1DF1603U 05X4479
Product Name Chip Resistor - Surface Mount 2010 Anti-Sulfurated Resistor Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2010
Tolerance 1 +/- %
Power Rating 4 watts
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers