Panasonic Chip Resistor - Surface Mount ERJ-U12F3R09U

Description
RES 3.09 OHM 1% 3/4W 1812 SMD
Description
RES 3.09 OHM 1% 3/4W 1812 SMD
Datasheet
Datasheet Summary
Powered by GS/AI

The ERJ-U12F3R09U is a surface mount chip resistor from Lingto Electronic Limited, featuring a resistance value of 3.09 ohms with a tolerance of ±1%. It is designed for a power rating of 3/4W (0.75W) and is suitable for applications requiring high reliability. The resistor is compliant with AEC-Q200 standards, making it suitable for automotive applications. It is also RoHS compliant, ensuring it meets environmental regulations. The construction includes a thick film resistive element and a protective coating, providing durability and stability in various operating conditions. The resistor can be used in both reflow and flow soldering processes, making it versatile for different manufacturing methods.

Datasheet Summary
Powered by GS/AI

The ERJ-U12F3R09U is a surface mount chip resistor from Lingto Electronic Limited, featuring a resistance value of 3.09 ohms with a tolerance of ±1%. It is designed for a power rating of 3/4W (0.75W) and is suitable for applications requiring high reliability. The resistor is compliant with AEC-Q200 standards, making it suitable for automotive applications. It is also RoHS compliant, ensuring it meets environmental regulations. The construction includes a thick film resistive element and a protective coating, providing durability and stability in various operating conditions. The resistor can be used in both reflow and flow soldering processes, making it versatile for different manufacturing methods.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U12F3R09U - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U12F3R09U
Chip Resistor - Surface Mount ERJ-U12F3R09U
RES 3.09 OHM 1% 3/4W 1812 SMD

RES 3.09 OHM 1% 3/4W 1812 SMD

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Resistors
Product Number ERJ-U12F3R09U
Product Name Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3.09 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers