Panasonic Chip Resistor - Surface Mount ERJ-U12D40R2U

Description
1812 ANTI-SULFUR RES. , 0.5%, 40
Datasheet
Description
1812 ANTI-SULFUR RES. , 0.5%, 40
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U12D40R2U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U12D40R2U
Chip Resistor - Surface Mount ERJ-U12D40R2U
1812 ANTI-SULFUR RES. , 0.5%, 40

1812 ANTI-SULFUR RES. , 0.5%, 40

Supplier's Site Datasheet
Chip Res, Thick Film, 40R2, 0.75W, 1812; Resistance Panasonic - 65AC8691 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 40R2, 0.75W, 1812; Resistance Panasonic
65AC8691
Chip Res, Thick Film, 40R2, 0.75W, 1812; Resistance Panasonic 65AC8691
CHIP RES, THICK FILM, 40R2, 0.75W, 1812; Resistance:40.2ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 40R2, 0.75W, 1812; Resistance:40.2ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 40R2, 0.75W, 1812; Resistance Panasonic - 66AC4149 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 40R2, 0.75W, 1812; Resistance Panasonic
66AC4149
Chip Res, Thick Film, 40R2, 0.75W, 1812; Resistance Panasonic 66AC4149
CHIP RES, THICK FILM, 40R2, 0.75W, 1812; Resistance:40.2ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 40R2, 0.75W, 1812; Resistance:40.2ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U12D40R2U 65AC8691
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 40R2, 0.75W, 1812; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 40.2 ohms 40.2 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.7500 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2-1622821-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details