Panasonic Chip Res, Thick Film, 220K, 0.75W, 1812; Resistance Panasonic ERJ-U12D2203U

Description
CHIP RES, THICK FILM, 220K, 0.75W, 1812; Resistance:220kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 220K, 0.75W, 1812; Resistance:220kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 220K, 0.75W, 1812; Resistance Panasonic - 67AC2941 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 220K, 0.75W, 1812; Resistance Panasonic
67AC2941
Chip Res, Thick Film, 220K, 0.75W, 1812; Resistance Panasonic 67AC2941
CHIP RES, THICK FILM, 220K, 0.75W, 1812; Resistance:220kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 220K, 0.75W, 1812; Resistance:220kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 220K, 0.75W, 1812; Resistance Panasonic - 67AC0320 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 220K, 0.75W, 1812; Resistance Panasonic
67AC0320
Chip Res, Thick Film, 220K, 0.75W, 1812; Resistance Panasonic 67AC0320
CHIP RES, THICK FILM, 220K, 0.75W, 1812; Resistance:220kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 220K, 0.75W, 1812; Resistance:220kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC2941
Product Name Chip Res, Thick Film, 220K, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 220000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R204JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 3-1614895-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9860 ohms
View Details
3 suppliers