Panasonic Res, 470K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF4703Y

Description
RES, 470K, 1%, 0.031W, 01005, THICK FILM; Resistance:470kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 470K, 1%, 0.031W, 01005, THICK FILM; Resistance:470kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 470K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0376 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0376
Res, 470K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0376
RES, 470K, 1%, 0.031W, 01005, THICK FILM; Resistance:470kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 470K, 1%, 0.031W, 01005, THICK FILM; Resistance:470kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 470K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0377 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0377
Res, 470K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0377
RES, 470K, 1%, 0.031W, 01005, THICK FILM; Resistance:470kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 470K, 1%, 0.031W, 01005, THICK FILM; Resistance:470kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-U0XF4703Y - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U0XF4703Y
Resistors - Chip Resistor - Surface Mount ERJ-U0XF4703Y
RES 470K OHM 1% 1/32W 01005

RES 470K OHM 1% 1/32W 01005

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 78AH0376 ERJ-U0XF4703Y
Product Name Res, 470K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric] 01005; 0402; 01005 (0402 Metric)
Resistance Range 470000 ohms 470000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2567487P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2434FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details