Panasonic Res, 294R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF2940Y

Description
RES, 294R, 1%, 0.031W, 01005, THICK FILM; Resistance:294ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 294R, 1%, 0.031W, 01005, THICK FILM; Resistance:294ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 294R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0118 - Newark, An Avnet Company
Chicago, IL, United States
Res, 294R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0118
Res, 294R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0118
RES, 294R, 1%, 0.031W, 01005, THICK FILM; Resistance:294ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 294R, 1%, 0.031W, 01005, THICK FILM; Resistance:294ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 294R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0119 - Newark, An Avnet Company
Chicago, IL, United States
Res, 294R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0119
Res, 294R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0119
RES, 294R, 1%, 0.031W, 01005, THICK FILM; Resistance:294ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 294R, 1%, 0.031W, 01005, THICK FILM; Resistance:294ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0118
Product Name Res, 294R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 294 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C102J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details