Panasonic Chip Resistor - Surface Mount ERJ-U08F1R21V

Description
RES 1.21 OHM 1% 1/8W 1206 SMD
Datasheet
Description
RES 1.21 OHM 1% 1/8W 1206 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U08F1R21V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U08F1R21V
Chip Resistor - Surface Mount ERJ-U08F1R21V
RES 1.21 OHM 1% 1/8W 1206 SMD

RES 1.21 OHM 1% 1/8W 1206 SMD

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Chip Resistors
Product Number ERJ-U08F1R21V
Product Name Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip)
Resistance Range 1.21 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Digital Potentiometers - 1904780 - RS Components, Ltd.
Specs
Resistance Range 50000 ohms
Temperature Coefficient 35 ±ppm/°C
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Packing Method Tape Reel
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD163GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details