Panasonic Resistor, Thick Film, 1.2Kohm, 5%, 0603; Resistance Panasonic ERJ-U03J122V

Description
RESISTOR, THICK FILM, 1.2KOHM, 5%, 0603; Resistance:1.2kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 1.2KOHM, 5%, 0603; Resistance:1.2kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 1.2Kohm, 5%, 0603; Resistance Panasonic - 05X2979 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 1.2Kohm, 5%, 0603; Resistance Panasonic
05X2979
Resistor, Thick Film, 1.2Kohm, 5%, 0603; Resistance Panasonic 05X2979
RESISTOR, THICK FILM, 1.2KOHM, 5%, 0603; Resistance:1.2kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THICK FILM, 1.2KOHM, 5%, 0603; Resistance:1.2kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 1K2, 5%, 0.1W, 0603; Resistance Panasonic - 44X4133 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K2, 5%, 0.1W, 0603; Resistance Panasonic
44X4133
Res, Thick Film, 1K2, 5%, 0.1W, 0603; Resistance Panasonic 44X4133
RES, THICK FILM, 1K2, 5%, 0.1W, 0603; Resistance:1.2kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 1K2, 5%, 0.1W, 0603; Resistance:1.2kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 05X2979 44X4133
Product Name Resistor, Thick Film, 1.2Kohm, 5%, 0603; Resistance Panasonic Res, Thick Film, 1K2, 5%, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 1200 ohms 1200 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R102JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1614351-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1180 ohms
View Details
2 suppliers