RES, THICK FILM, 4K7, 1%, 0.1W, 0603; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes
RESISTOR, THICK FILM, 4.7KOHM, 1%, 0603; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
RES 4.7K OHM 1% 1/10W 0603 SMD
Resistors - Chip Resistor - Surface Mount
| Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | 44X4103 | 28W1400 | ERJ-U03F4701V | ERJ-U03F4701V |
| Product Name | Res, Thick Film, 4K7, 1%, 0.1W, 0603; Resistance Panasonic | Resistor, Thick Film, 4.7Kohm, 1%, 0603; Resistance Panasonic | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 [1608 Metric] | 0603; 0603 [1608 Metric] | 0603; 0603 (1608 Metric) | |
| Resistance Range | 4700 ohms | 4700 ohms | 4700 ohms | 4700 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |