Panasonic Resistors - Chip Resistor - Surface Mount ERJ-U03F33R0V

Description
RES 33 OHM 1% 1/10W 0603 SMD
Description
RES 33 OHM 1% 1/10W 0603 SMD

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-U03F33R0V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U03F33R0V
Resistors - Chip Resistor - Surface Mount ERJ-U03F33R0V
RES 33 OHM 1% 1/10W 0603 SMD

RES 33 OHM 1% 1/10W 0603 SMD

Supplier's Site
Resistor, Thick Film, 33Ohm, 1%, 0603; Resistance Panasonic - 28W1378 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 33Ohm, 1%, 0603; Resistance Panasonic
28W1378
Resistor, Thick Film, 33Ohm, 1%, 0603; Resistance Panasonic 28W1378
RESISTOR, THICK FILM, 33OHM, 1%, 0603; Resistance:33ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

RESISTOR, THICK FILM, 33OHM, 1%, 0603; Resistance:33ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 33R, 1%, 0.1W, 0603; Resistance Panasonic - 44X4091 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 33R, 1%, 0.1W, 0603; Resistance Panasonic
44X4091
Res, Thick Film, 33R, 1%, 0.1W, 0603; Resistance Panasonic 44X4091
RES, THICK FILM, 33R, 1%, 0.1W, 0603; Resistance:33ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 33R, 1%, 0.1W, 0603; Resistance:33ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-U03F33R0V 28W1378
Product Name Resistors - Chip Resistor - Surface Mount Resistor, Thick Film, 33Ohm, 1%, 0603; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 33 ohms 33 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469497 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers