Panasonic Chip Res, Thick Film, 10R7, 0.75W, 2010; Resistance Panasonic ERJ-S1DD10R7U

Description
CHIP RES, THICK FILM, 10R7, 0.75W, 2010; Resistance:10.7ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 10R7, 0.75W, 2010; Resistance:10.7ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 10R7, 0.75W, 2010; Resistance Panasonic - 65AC7788 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 10R7, 0.75W, 2010; Resistance Panasonic
65AC7788
Chip Res, Thick Film, 10R7, 0.75W, 2010; Resistance Panasonic 65AC7788
CHIP RES, THICK FILM, 10R7, 0.75W, 2010; Resistance:10.7ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 10R7, 0.75W, 2010; Resistance:10.7ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 10R7, 0.75W, 2010; Resistance Panasonic - 66AC0825 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 10R7, 0.75W, 2010; Resistance Panasonic
66AC0825
Chip Res, Thick Film, 10R7, 0.75W, 2010; Resistance Panasonic 66AC0825
CHIP RES, THICK FILM, 10R7, 0.75W, 2010; Resistance:10.7ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 10R7, 0.75W, 2010; Resistance:10.7ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC7788
Product Name Chip Res, Thick Film, 10R7, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 10.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details