Panasonic Chip Resistor - Surface Mount ERJ-S14F3241U

Description
RES SMD 3.24K OHM 1% 1/2W 1210
Datasheet
Description
RES SMD 3.24K OHM 1% 1/2W 1210
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-S14F3241U - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S14F3241U
Chip Resistor - Surface Mount ERJ-S14F3241U
RES SMD 3.24K OHM 1% 1/2W 1210

RES SMD 3.24K OHM 1% 1/2W 1210

Supplier's Site Datasheet
Thick Film Chip Res, Anti Sulfur, 1210 Rohs Compliant Panasonic - 51W2158 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Res, Anti Sulfur, 1210 Rohs Compliant Panasonic
51W2158
Thick Film Chip Res, Anti Sulfur, 1210 Rohs Compliant Panasonic 51W2158
Thick Film Chip Res, Anti Sulfur, 1210 RoHS Compliant: Yes

Thick Film Chip Res, Anti Sulfur, 1210 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-S14F3241U 51W2158
Product Name Chip Resistor - Surface Mount Thick Film Chip Res, Anti Sulfur, 1210 Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- %
Power Rating 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1614353-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 309 ohms
View Details
2 suppliers
Surface Mount Resistors - 2567505 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details