Panasonic Chip Res, Thick Film, 15R4, 0.75W, 1812; Resistance Panasonic ERJ-S12D15R4U

Description
CHIP RES, THICK FILM, 15R4, 0.75W, 1812; Resistance:15.4ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 15R4, 0.75W, 1812; Resistance:15.4ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 15R4, 0.75W, 1812; Resistance Panasonic - 66AC1136 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 15R4, 0.75W, 1812; Resistance Panasonic
66AC1136
Chip Res, Thick Film, 15R4, 0.75W, 1812; Resistance Panasonic 66AC1136
CHIP RES, THICK FILM, 15R4, 0.75W, 1812; Resistance:15.4ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 15R4, 0.75W, 1812; Resistance:15.4ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 15R4, 0.75W, 1812; Resistance Panasonic - 66AC6895 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 15R4, 0.75W, 1812; Resistance Panasonic
66AC6895
Chip Res, Thick Film, 15R4, 0.75W, 1812; Resistance Panasonic 66AC6895
CHIP RES, THICK FILM, 15R4, 0.75W, 1812; Resistance:15.4ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 15R4, 0.75W, 1812; Resistance:15.4ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC1136
Product Name Chip Res, Thick Film, 15R4, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 15.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1363314 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD9764FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details