Panasonic Chip Res, Thick Film, 13K3, 0.75W, 1812; Resistance Panasonic ERJ-S12D1332U

Description
CHIP RES, THICK FILM, 13K3, 0.75W, 1812; Resistance:13.3kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 13K3, 0.75W, 1812; Resistance:13.3kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 13K3, 0.75W, 1812; Resistance Panasonic - 66AC5150 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 13K3, 0.75W, 1812; Resistance Panasonic
66AC5150
Chip Res, Thick Film, 13K3, 0.75W, 1812; Resistance Panasonic 66AC5150
CHIP RES, THICK FILM, 13K3, 0.75W, 1812; Resistance:13.3kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 13K3, 0.75W, 1812; Resistance:13.3kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 13K3, 0.75W, 1812; Resistance Panasonic - 66AC9613 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 13K3, 0.75W, 1812; Resistance Panasonic
66AC9613
Chip Res, Thick Film, 13K3, 0.75W, 1812; Resistance Panasonic 66AC9613
CHIP RES, THICK FILM, 13K3, 0.75W, 1812; Resistance:13.3kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 13K3, 0.75W, 1812; Resistance:13.3kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC5150
Product Name Chip Res, Thick Film, 13K3, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 13300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Resistors - 1614941-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Configuration Single Resistor
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details