Panasonic Chip Res, Thick Film, 2K74, 0.1W, 0402; Resistance Panasonic ERJ-S02D2741X

Description
CHIP RES, THICK FILM, 2K74, 0.1W, 0402; Resistance:2.74kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 2K74, 0.1W, 0402; Resistance:2.74kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 2K74, 0.1W, 0402; Resistance Panasonic - 66AC0360 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 2K74, 0.1W, 0402; Resistance Panasonic
66AC0360
Chip Res, Thick Film, 2K74, 0.1W, 0402; Resistance Panasonic 66AC0360
CHIP RES, THICK FILM, 2K74, 0.1W, 0402; Resistance:2.74kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 2K74, 0.1W, 0402; Resistance:2.74kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 2K74, 0.1W, 0402; Resistance Panasonic - 66AC2364 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 2K74, 0.1W, 0402; Resistance Panasonic
66AC2364
Chip Res, Thick Film, 2K74, 0.1W, 0402; Resistance Panasonic 66AC2364
CHIP RES, THICK FILM, 2K74, 0.1W, 0402; Resistance:2.74kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 2K74, 0.1W, 0402; Resistance:2.74kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC0360
Product Name Chip Res, Thick Film, 2K74, 0.1W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 2740 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176073-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 787 ohms
View Details
5 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details