Panasonic Res, Aec-Q200, 8M25, 1%, 0.66W, 1206; Resistance Panasonic ERJ-PM8F8254V

Description
RES, AEC-Q200, 8M25, 1%, 0.66W, 1206; Resistance:8.25Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 8M25, 1%, 0.66W, 1206; Resistance:8.25Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 8M25, 1%, 0.66W, 1206; Resistance Panasonic - 33AK9840 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 8M25, 1%, 0.66W, 1206; Resistance Panasonic
33AK9840
Res, Aec-Q200, 8M25, 1%, 0.66W, 1206; Resistance Panasonic 33AK9840
RES, AEC-Q200, 8M25, 1%, 0.66W, 1206; Resistance:8.25Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

RES, AEC-Q200, 8M25, 1%, 0.66W, 1206; Resistance:8.25Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 8M25, 1%, 0.66W, 1206; Resistance Panasonic - 33AK9839 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 8M25, 1%, 0.66W, 1206; Resistance Panasonic
33AK9839
Res, Aec-Q200, 8M25, 1%, 0.66W, 1206; Resistance Panasonic 33AK9839
RES, AEC-Q200, 8M25, 1%, 0.66W, 1206; Resistance:8.25Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

RES, AEC-Q200, 8M25, 1%, 0.66W, 1206; Resistance:8.25Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33AK9840
Product Name Res, Aec-Q200, 8M25, 1%, 0.66W, 1206; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details