Panasonic Resistor, 8R06, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F8R06V

Description
RESISTOR, 8R06, 0.5W, THICK FILM, 0805; Resistance:8.06ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 8R06, 0.5W, THICK FILM, 0805; Resistance:8.06ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 8R06, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6414 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 8R06, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6414
Resistor, 8R06, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6414
RESISTOR, 8R06, 0.5W, THICK FILM, 0805; Resistance:8.06ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 8R06, 0.5W, THICK FILM, 0805; Resistance:8.06ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 8R06, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6413 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 8R06, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6413
Resistor, 8R06, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6413
RESISTOR, 8R06, 0.5W, THICK FILM, 0805; Resistance:8.06ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 8R06, 0.5W, THICK FILM, 0805; Resistance:8.06ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6414
Product Name Resistor, 8R06, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 8.06 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623703-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Surface Mount Resistors - 1364742P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 1000 ohms
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R182JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers