Panasonic Resistor, 33K, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F3302V

Description
RESISTOR, 33K, 0.5W, THICK FILM, 0805; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 33K, 0.5W, THICK FILM, 0805; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 33K, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8925 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 33K, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8925
Resistor, 33K, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8925
RESISTOR, 33K, 0.5W, THICK FILM, 0805; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

RESISTOR, 33K, 0.5W, THICK FILM, 0805; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 33K, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8926 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 33K, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8926
Resistor, 33K, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8926
RESISTOR, 33K, 0.5W, THICK FILM, 0805; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

RESISTOR, 33K, 0.5W, THICK FILM, 0805; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ8925
Product Name Resistor, 33K, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 33000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1311284 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C271J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details