Panasonic Resistor, 200K, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F2003V

Description
RESISTOR, 200K, 0.5W, THICK FILM, 0805; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 200K, 0.5W, THICK FILM, 0805; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 200K, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6154 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 200K, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6154
Resistor, 200K, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6154
RESISTOR, 200K, 0.5W, THICK FILM, 0805; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 200K, 0.5W, THICK FILM, 0805; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 200K, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8839 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 200K, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8839
Resistor, 200K, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8839
RESISTOR, 200K, 0.5W, THICK FILM, 0805; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 200K, 0.5W, THICK FILM, 0805; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-HP6F2003V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-HP6F2003V
Chip Resistor - Surface Mount ERJ-HP6F2003V
RES 200K OHM 1% 1/2W 0805

RES 200K OHM 1% 1/2W 0805

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 28AJ6154 ERJ-HP6F2003V
Product Name Resistor, 200K, 0.5W, Thick Film, 0805; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 200000 ohms 200000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567479 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details