Panasonic Resistor, 18R7, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F18R7V

Description
RESISTOR, 18R7, 0.5W, THICK FILM, 0805; Resistance:18.7ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 18R7, 0.5W, THICK FILM, 0805; Resistance:18.7ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 18R7, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1256 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 18R7, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1256
Resistor, 18R7, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1256
RESISTOR, 18R7, 0.5W, THICK FILM, 0805; Resistance:18.7ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 18R7, 0.5W, THICK FILM, 0805; Resistance:18.7ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 18R7, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1255 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 18R7, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1255
Resistor, 18R7, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1255
RESISTOR, 18R7, 0.5W, THICK FILM, 0805; Resistance:18.7ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 18R7, 0.5W, THICK FILM, 0805; Resistance:18.7ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1256
Product Name Resistor, 18R7, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 18.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers