Panasonic Resistor, 10K5, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D1052V

Description
RESISTOR, 10K5, 0.5W, THICK FILM, 0805; Resistance:10.5kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 10K5, 0.5W, THICK FILM, 0805; Resistance:10.5kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 10K5, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ0799 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 10K5, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ0799
Resistor, 10K5, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ0799
RESISTOR, 10K5, 0.5W, THICK FILM, 0805; Resistance:10.5kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 10K5, 0.5W, THICK FILM, 0805; Resistance:10.5kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 10K5, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ5652 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 10K5, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ5652
Resistor, 10K5, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ5652
RESISTOR, 10K5, 0.5W, THICK FILM, 0805; Resistance:10.5kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 10K5, 0.5W, THICK FILM, 0805; Resistance:10.5kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0799
Product Name Resistor, 10K5, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 10500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistance Te Connectivity - 32AC4822 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
View Details
Chassis Mount Resistors - 1311264 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R224JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details