Panasonic Resistor, 16R9, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED16R9V

Description
RESISTOR, 16R9, 0.125W, THICK FILM, 0603; Resistance:16.9ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 16R9, 0.125W, THICK FILM, 0603; Resistance:16.9ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 16R9, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ9995 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 16R9, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ9995
Resistor, 16R9, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ9995
RESISTOR, 16R9, 0.125W, THICK FILM, 0603; Resistance:16.9ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 16R9, 0.125W, THICK FILM, 0603; Resistance:16.9ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 16R9, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ9994 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 16R9, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ9994
Resistor, 16R9, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ9994
RESISTOR, 16R9, 0.125W, THICK FILM, 0603; Resistance:16.9ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 16R9, 0.125W, THICK FILM, 0603; Resistance:16.9ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9995
Product Name Resistor, 16R9, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 16.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 80.6 ohms
View Details
2 suppliers
Through Hole Resistors - 1468303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R181JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers