Panasonic Resistor, 16R2, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED16R2V

Description
RESISTOR, 16R2, 0.125W, THICK FILM, 0603; Resistance:16.2ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 16R2, 0.125W, THICK FILM, 0603; Resistance:16.2ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 16R2, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ9993 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 16R2, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ9993
Resistor, 16R2, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ9993
RESISTOR, 16R2, 0.125W, THICK FILM, 0603; Resistance:16.2ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 16R2, 0.125W, THICK FILM, 0603; Resistance:16.2ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 16R2, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7467 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 16R2, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7467
Resistor, 16R2, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7467
RESISTOR, 16R2, 0.125W, THICK FILM, 0603; Resistance:16.2ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 16R2, 0.125W, THICK FILM, 0603; Resistance:16.2ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9993
Product Name Resistor, 16R2, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 16.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details